Panasonic Automotive SMD 20 Ohm 0.063W Resistor ERJ2RKD20R0X

Description
Res Thick Film 0402 20 Ohm 0.5% 0.063W(1/16W) ±100ppm/C Pad SMD Automotive T/R Product overview: ERJ2RKD20R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 20 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 20 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKD20R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 20 Ohm 0.5% 0.063W(1/16W) ±100ppm/C Pad SMD Automotive T/R Product overview: ERJ2RKD20R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 20 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 20 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKD20R0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 20 Ohm 0.063W Resistor - 52-ERJ2RKD20R0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 20 Ohm 0.063W Resistor
52-ERJ2RKD20R0X
Automotive SMD 20 Ohm 0.063W Resistor 52-ERJ2RKD20R0X
Res Thick Film 0402 20 Ohm 0.5% 0.063W(1/16W) ±100ppm/C Pad SMD Automotive T/R Product overview: ERJ2RKD20R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 20 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 20 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKD20R0X can be used for catalog matching and distributor lookup.

Res Thick Film 0402 20 Ohm 0.5% 0.063W(1/16W) ±100ppm/C Pad SMD Automotive T/R Product overview: ERJ2RKD20R0X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 20 Ohm, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 20 Ohm, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RKD20R0X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ2RKD20R0X - 1057653-ERJ2RKD20R0X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2RKD20R0X
1057653-ERJ2RKD20R0X
Chip Resistor - Surface Mount - ERJ2RKD20R0X 1057653-ERJ2RKD20R0X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057653-ERJ2RKD20R0X Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 20 Ω Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): ERA-2AKD200X; ERJ2RKD22R0X; ERJ2RKD18R0X; RC0402FR-0720RL; CRCW040220R0FKED; RC0402JR-0720RLERJ-2 RKD20R0X; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057653-ERJ2RKD20R0X
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 350 µm
Resistance: 20 Ω
Power Rating: 63 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): ERA-2AKD200X; ERJ2RKD22R0X; ERJ2RKD18R0X; RC0402FR-0720RL; CRCW040220R0FKED; RC0402JR-0720RLERJ-2RKD20R0X;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now
Res, 20R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 59AC6887 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
59AC6887
Res, 20R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 59AC6887
RES, 20R, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

RES, 20R, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ2RKD20R0X 1057653-ERJ2RKD20R0X 59AC6887
Product Name Automotive SMD 20 Ohm 0.063W Resistor Chip Resistor - Surface Mount - ERJ2RKD20R0X Res, 20R, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details