Panasonic Res, 1M, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic ERJ2RKD1004X

Description
RES, 1M, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet
Description
RES, 1M, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1M, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8028
Res, 1M, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8028
RES, 1M, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 1M, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 0.5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0963
Res, 1M, 0.5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0963
RES, 1M, 0.5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

RES, 1M, 0.5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:1Mohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 0.5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85Y8028 12AC0963
Product Name Res, 1M, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic Res, 1M, 0.5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers