Panasonic Surface Mount Resistors ERJ2RHD6802X

Description
Panasonic ERJ2RHD6802X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD6802X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072151P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072151P
Surface Mount Resistors 8072151P
Panasonic ERJ2RHD6802X

Panasonic ERJ2RHD6802X

Supplier's Site
Surface Mount Resistors - 8072151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072151
Surface Mount Resistors 8072151
Panasonic ERJ2RHD6802X

Panasonic ERJ2RHD6802X

Supplier's Site
Surface Mount Resistors - 1689371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689371
Surface Mount Resistors 1689371
Panasonic ERJ2RHD6802X

Panasonic ERJ2RHD6802X

Supplier's Site
Automotive SMD 0.063W 16W Resistor - 52-ERJ2RHD6802X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.063W 16W Resistor
52-ERJ2RHD6802X
Automotive SMD 0.063W 16W Resistor 52-ERJ2RHD6802X
Res Thick Film 0402 68K Ohm 0.5% 0.063W(1/16W) ±50ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: ERJ2RHD6802X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD6802X can be used for catalog matching and distributor lookup.

Res Thick Film 0402 68K Ohm 0.5% 0.063W(1/16W) ±50ppm/°C Pad SMD T/R Automotive AEC-Q200 Product overview: ERJ2RHD6802X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD6802X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ2RHD6802X - 1015923-ERJ2RHD6802X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2RHD6802X
1015923-ERJ2RHD6802X
Chip Resistor - Surface Mount - ERJ2RHD6802X 1015923-ERJ2RHD6802X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1015923-ERJ2RHD6802X Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1 mm Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Thick Film Height: 350 µm Resistance: 68 kΩ Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): ERJ2RHD6202X; RT0402DRE0768KL; RE0402DRE0768KL; RC0402DR-0768KL; CRCW040268K0JNED; CRCW040268K0FKEDERJ- 2RHD6802X; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015923-ERJ2RHD6802X
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1 mm
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 350 µm
Resistance: 68 kΩ
Power Rating: 63 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): ERJ2RHD6202X; RT0402DRE0768KL; RE0402DRE0768KL; RC0402DR-0768KL; CRCW040268K0JNED; CRCW040268K0FKEDERJ-2RHD6802X;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC

Buy Now
Res, 68K, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic - 12AC0961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic
12AC0961
Res, 68K, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic 12AC0961
RES, 68K, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:ERJ2RH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 68K, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:ERJ2RH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 01AC1797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
01AC1797
Res, 68K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 01AC1797
RES, 68K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 68K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8072151P 8072151 52-ERJ2RHD6802X 1015923-ERJ2RHD6802X 12AC0961 01AC1797
Product Name Surface Mount Resistors Surface Mount Resistors Automotive SMD 0.063W 16W Resistor Chip Resistor - Surface Mount - ERJ2RHD6802X Res, 68K, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic Res, 68K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 Surface Mount Technology (SMT / SMD) 0402 0402
Resistance Range 68000 ohms 68000 ohms 68000 ohms 68000 ohms 68000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details