Panasonic Surface Mount Resistors ERJ2RHD6801X

Description
Panasonic ERJ2RHD6801X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD6801X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072075
Surface Mount Resistors 8072075
Panasonic ERJ2RHD6801X

Panasonic ERJ2RHD6801X

Supplier's Site
Surface Mount Resistors - 8072075P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072075P
Surface Mount Resistors 8072075P
Panasonic ERJ2RHD6801X

Panasonic ERJ2RHD6801X

Supplier's Site
Surface Mount Resistors - 1689349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689349
Surface Mount Resistors 1689349
Panasonic ERJ2RHD6801X

Panasonic ERJ2RHD6801X

Supplier's Site
Res, 6K8, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8020
Res, 6K8, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8020
RES, 6K8, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 6K8, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K8, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic - 12AC0960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic
12AC0960
Res, 6K8, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic 12AC0960
RES, 6K8, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:ERJ2RH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 6K8, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:6.8kohm; Product Range:ERJ2RH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8072075 8072075P 85Y8020 12AC0960
Product Name Surface Mount Resistors Surface Mount Resistors Res, 6K8, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic Res, 6K8, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Resistance Range 6800 ohms 6800 ohms 6800 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details