Panasonic SMD 16W Resistor ERJ2RHD5101X

Description
Res Thick Film 0402 5.1K Ohm 0.5% 1/16W ±50ppm/°C Molded SMD Punched Paper T/R Product overview: ERJ2RHD5101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD5101X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 5.1K Ohm 0.5% 1/16W ±50ppm/°C Molded SMD Punched Paper T/R Product overview: ERJ2RHD5101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD5101X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-ERJ2RHD5101X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-ERJ2RHD5101X
SMD 16W Resistor 52-ERJ2RHD5101X
Res Thick Film 0402 5.1K Ohm 0.5% 1/16W ±50ppm/°C Molded SMD Punched Paper T/R Product overview: ERJ2RHD5101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD5101X can be used for catalog matching and distributor lookup.

Res Thick Film 0402 5.1K Ohm 0.5% 1/16W ±50ppm/°C Molded SMD Punched Paper T/R Product overview: ERJ2RHD5101X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2RHD5101X can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ2RHD5101X - 1129215-ERJ2RHD5101X - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2RHD5101X
1129215-ERJ2RHD5101X
Chip Resistor - Surface Mount - ERJ2RHD5101X 1129215-ERJ2RHD5101X
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129215-ERJ2RHD5101X Packaging: Cut Tape Termination: Solder Voltage Rating: 50 V Length: 1 mm Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thick Film Height: 350 µm Resistance: 5.1 kΩ Power Rating: 63 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Depth: 500 µm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0402 Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C Case Code (Metric): 1005

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129215-ERJ2RHD5101X
Packaging: Cut Tape
Termination: Solder
Voltage Rating: 50 V
Length: 1 mm
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thick Film
Height: 350 µm
Resistance: 5.1 kΩ
Power Rating: 63 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Depth: 500 µm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C
Case Code (Metric): 1005

Buy Now
Surface Mount Resistors - 8072069P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072069P
Surface Mount Resistors 8072069P
Panasonic ERJ2RHD5101X

Panasonic ERJ2RHD5101X

Supplier's Site
Surface Mount Resistors - 8072069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072069
Surface Mount Resistors 8072069
Panasonic ERJ2RHD5101X

Panasonic ERJ2RHD5101X

Supplier's Site
Surface Mount Resistors - 1689347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689347
Surface Mount Resistors 1689347
Panasonic ERJ2RHD5101X

Panasonic ERJ2RHD5101X

Supplier's Site
Res, 5K1, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8017
Res, 5K1, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8017
RES, 5K1, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 5K1, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.1kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERJ2RHD5101X 1129215-ERJ2RHD5101X 8072069P 8072069 85Y8017
Product Name SMD 16W Resistor Chip Resistor - Surface Mount - ERJ2RHD5101X Surface Mount Resistors Surface Mount Resistors Res, 5K1, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Resistance Range 5100 ohms 5100 ohms 5100 ohms 5100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details