Panasonic Surface Mount Resistors ERJ2RHD4701X

Description
Panasonic ERJ2RHD4701X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD4701X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072050
Surface Mount Resistors 8072050
Panasonic ERJ2RHD4701X

Panasonic ERJ2RHD4701X

Supplier's Site
Res, 4K7, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y8014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y8014
Res, 4K7, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y8014
RES, 4K7, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic - 12AC0958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic
12AC0958
Res, 4K7, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic 12AC0958
RES, 4K7, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJ2RH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 4K7, 0.5%, 0.063W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJ2RH Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072050 85Y8014 12AC0958
Product Name Surface Mount Resistors Res, 4K7, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic Res, 4K7, 0.5%, 0.063W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details