Panasonic Surface Mount Resistors ERJ2RHD1500X

Description
Panasonic ERJ2RHD1500X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD1500X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8071924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8071924
Surface Mount Resistors 8071924
Panasonic ERJ2RHD1500X

Panasonic ERJ2RHD1500X

Supplier's Site
Surface Mount Resistors - 1689306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689306
Surface Mount Resistors 1689306
Panasonic ERJ2RHD1500X

Panasonic ERJ2RHD1500X

Supplier's Site
Res, 150R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic - 73AC7139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
73AC7139
Res, 150R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic 73AC7139
RES, 150R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

RES, 150R, 0.5%, 50V, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150ohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 0.5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 8071924 73AC7139
Product Name Surface Mount Resistors Res, 150R, 0.5%, 50V, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details