Panasonic Surface Mount Resistors ERJ2RHD1301X

Description
Panasonic ERJ2RHD1301X
Request a Quote Datasheet
Description
Panasonic ERJ2RHD1301X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072000P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072000P
Surface Mount Resistors 8072000P
Panasonic ERJ2RHD1301X

Panasonic ERJ2RHD1301X

Supplier's Site
Surface Mount Resistors - 8072000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072000
Surface Mount Resistors 8072000
Panasonic ERJ2RHD1301X

Panasonic ERJ2RHD1301X

Supplier's Site
Surface Mount Resistors - 1689327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689327
Surface Mount Resistors 1689327
Panasonic ERJ2RHD1301X

Panasonic ERJ2RHD1301X

Supplier's Site
Res, 1K3, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 33AC5027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
33AC5027
Res, 1K3, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 33AC5027
RES, 1K3, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.3kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K3, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.3kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072000P 8072000 33AC5027
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1K3, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 1300 ohms 1300 ohms
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details