Panasonic Surface Mount Resistors ERJ2RHD1102X

Description
ERJ2R Resistor 0.063W 11K 0.5% 50ppm
Request a Quote Datasheet
Description
ERJ2R Resistor 0.063W 11K 0.5% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8072088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8072088P
Surface Mount Resistors 8072088P
ERJ2R Resistor 0.063W 11K 0.5% 50ppm

ERJ2R Resistor 0.063W 11K 0.5% 50ppm

Supplier's Site
Surface Mount Resistors - 1689353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1689353
Surface Mount Resistors 1689353
Panasonic ERJ2RHD1102X

Panasonic ERJ2RHD1102X

Supplier's Site
Res, 11K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic - 85Y7991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
85Y7991
Res, 11K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic 85Y7991
RES, 11K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 11K, 0.5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:11kohm; Product Range:ERJ2R Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8072088P 1689353 85Y7991
Product Name Surface Mount Resistors Surface Mount Resistors Res, 11K, 0.5%, 0.063W, 0402, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402
Resistance Range 11000 ohms 11000 ohms
Temperature Coefficient 50 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers