The Panasonic ERJ2GE560K resistor is a thick film chip resistor with a resistance value of 560 kΩ and a tolerance of ±5%. It is housed in a compact 0402 case style, making it suitable for applications where space is a constraint. The resistor has a power rating of 0.1 W and a maximum voltage rating of 50 V. It is compliant with RoHS standards and is designed for high reliability, featuring a metal glaze thick film resistive element. The product is compatible with both reflow and flow soldering processes, and it is packaged in a manner that is compatible with automated placement machines. This resistor is part of the ERJ2GE series, which is known for its performance in various electronic applications.
RES, 560K, 5%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:560kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 85Y7969 |
| Product Name | Res, 560K, 5%, 0.1W, 0402, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 560000 ohms |
| Tolerance | 5 +/- % |