Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic ERJ2GEJ511X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0577 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0577
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0577
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 510 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W0577
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 510 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details