Panasonic Chip Resistor - Surface Mount - ERJ2GEJ472X ERJ2GEJ472X

Description
Manufacturer: Panasonic Win Source Part Number: 822740-ERJ2GEJ472X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 822740-ERJ2GEJ472X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2GEJ472X
822740-ERJ2GEJ472X
Chip Resistor - Surface Mount - ERJ2GEJ472X 822740-ERJ2GEJ472X
Manufacturer: Panasonic Win Source Part Number: 822740-ERJ2GEJ472X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822740-ERJ2GEJ472X
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Surface Mount Resistors - 287578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287578
Surface Mount Resistors 287578
Panasonic ERJ2GEJ472X

Panasonic ERJ2GEJ472X

Supplier's Site
SMD 0.1W 4700ohm 50V Resistor - 52-ERJ2GEJ472X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 4700ohm 50V Resistor
52-ERJ2GEJ472X
SMD 0.1W 4700ohm 50V Resistor 52-ERJ2GEJ472X
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 4700ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: ERJ2GEJ472X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4700ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4700ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ472X can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 4700ohm, 50V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0402, CHIP, ROHS COMPLIANT Product overview: ERJ2GEJ472X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 4700ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 4700ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ472X can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0571 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0571
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0571
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.7 kohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K7, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0939 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0939
Res, 4K7, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0939
RES, 4K7, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 4K7, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:4.7kohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 822740-ERJ2GEJ472X 287578 52-ERJ2GEJ472X 63W0571 12AC0939
Product Name Chip Resistor - Surface Mount - ERJ2GEJ472X Surface Mount Resistors SMD 0.1W 4700ohm 50V Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.7 Kohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 4K7, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Power Rating 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers