Panasonic Chip Resistor - Surface Mount - ERJ2GEJ471X ERJ2GEJ471X

Description
Manufacturer: Panasonic Win Source Part Number: 822739-ERJ2GEJ471X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 822739-ERJ2GEJ471X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ2GEJ471X
822739-ERJ2GEJ471X
Chip Resistor - Surface Mount - ERJ2GEJ471X 822739-ERJ2GEJ471X
Manufacturer: Panasonic Win Source Part Number: 822739-ERJ2GEJ471X Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822739-ERJ2GEJ471X
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now
Resistor - 52-ERJ2GEJ471X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Product overview: ERJ2GEJ471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ471X can be used for catalog matching and distributor lookup.

Product overview: ERJ2GEJ471X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ2GEJ471X can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0570 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0570
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0570
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 470 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0938 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0938
Res, 470R, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0938
RES, 470R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 470R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 822739-ERJ2GEJ471X 52-ERJ2GEJ471X 63W0570 12AC0938
Product Name Chip Resistor - Surface Mount - ERJ2GEJ471X Resistor Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 470 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 470R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers