Panasonic Surface Mount Resistors ERJ2GEJ221X

Description
Panasonic ERJ2GEJ221X
Request a Quote Datasheet
Description
Panasonic ERJ2GEJ221X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763490
Surface Mount Resistors 1763490
Panasonic ERJ2GEJ221X

Panasonic ERJ2GEJ221X

Supplier's Site
Surface Mount Resistors - 1755718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755718
Surface Mount Resistors 1755718
Panasonic ERJ2GEJ221X

Panasonic ERJ2GEJ221X

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0553 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0553
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0553
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 220 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0926
Res, 220R, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0926
RES, 220R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 220R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ2GEJ221X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ2GEJ221X
Chip Resistor - Surface Mount ERJ2GEJ221X
Fixed Resistor, Metal Glaze/thic

Fixed Resistor, Metal Glaze/thic

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1763490 63W0553 12AC0926 ERJ2GEJ221X
Product Name Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 220 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 220R, 5%, 0.1W, 0402; Resistor Case Style Panasonic Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567467 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details