Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic ERJ2GEJ220X

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic - 63W0552 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic
63W0552
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic 63W0552
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 5%, 0.1W, 0402; Resistor Case Style Panasonic - 12AC0925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
12AC0925
Res, 22R, 5%, 0.1W, 0402; Resistor Case Style Panasonic 12AC0925
RES, 22R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 22R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 63W0552 12AC0925
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic Res, 22R, 5%, 0.1W, 0402; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402
Standards and Certifications RoHS RoHS
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details