Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 100 mW, - 5%, 50 V RoHS Compliant: Yes
RES, 10R, 5%, 0.1W, 0402; Resistor Case Style:0402 [1005 Metric]; Resistance:10ohm; Product Range:ERJ2GE Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 287902 | 63W0531 | 12AC0917 |
| Product Name | Surface Mount Resistors | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 100 Mw, 5%, 50 V Rohs Compliant Panasonic | Res, 10R, 5%, 0.1W, 0402; Resistor Case Style Panasonic |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402 |
| Resistance Range | 10 ohms | 10 ohms | |
| Power Rating | 0.1000 watts | 0.1000 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS |