Panasonic Current Sense Res, 0R47, 1%, 166 Mw; Resistance Panasonic ERJ2BQFR47X

Description
CURRENT SENSE RES, 0R47, 1%, 166 MW; Resistance:0.47ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R47, 1%, 166 MW; Resistance:0.47ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R47, 1%, 166 Mw; Resistance Panasonic - 41AC9850 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R47, 1%, 166 Mw; Resistance Panasonic
41AC9850
Current Sense Res, 0R47, 1%, 166 Mw; Resistance Panasonic 41AC9850
CURRENT SENSE RES, 0R47, 1%, 166 MW; Resistance:0.47ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R47, 1%, 166 MW; Resistance:0.47ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Aec-Q200, 0R47, 0402; Resistance Panasonic - 28AK9423 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R47, 0402; Resistance Panasonic
28AK9423
Current Sense Res, Aec-Q200, 0R47, 0402; Resistance Panasonic 28AK9423
CURRENT SENSE RES, AEC-Q200, 0R47, 0402; Resistance:0.47ohm; Product Range:ERJ2BQ Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R47, 0402; Resistance:0.47ohm; Product Range:ERJ2BQ Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9850
Product Name Current Sense Res, 0R47, 1%, 166 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SR731ERTTP9R1GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details