TE Connectivity Chip Resistor - Surface Mount RL73N1ER33JTD

Description
330 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
330 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138778CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138778CT-ND
Chip Resistor - Surface Mount A138778CT-ND
330 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

330 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138778TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138778TR-ND
Chip Resistor - Surface Mount A138778TR-ND
330 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

330 mOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73N 1E R33 5% 5K RL ( CGS ) - RL73N1ER33JTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73N 1E R33 5% 5K RL ( CGS )
RL73N1ER33JTD
Fixed Resistors; RL73N 1E R33 5% 5K RL ( CGS ) RL73N1ER33JTD
Fixed Resistors; RL73N 1E R33 5% 5K RL ( CGS )

Fixed Resistors; RL73N 1E R33 5% 5K RL ( CGS )

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number A138778CT-ND RL73N1ER33JTD
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73N 1E R33 5% 5K RL ( CGS )
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5760 ohms
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details