Panasonic Current Sense Res, Aec-Q200, 0R39, 0402; Resistance Panasonic ERJ2BQFR39X

Description
CURRENT SENSE RES, AEC-Q200, 0R39, 0402; Resistance:0.39ohm; Product Range:ERJ2BQ Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, AEC-Q200, 0R39, 0402; Resistance:0.39ohm; Product Range:ERJ2BQ Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, Aec-Q200, 0R39, 0402; Resistance Panasonic - 28AK9422 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R39, 0402; Resistance Panasonic
28AK9422
Current Sense Res, Aec-Q200, 0R39, 0402; Resistance Panasonic 28AK9422
CURRENT SENSE RES, AEC-Q200, 0R39, 0402; Resistance:0.39ohm; Product Range:ERJ2BQ Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R39, 0402; Resistance:0.39ohm; Product Range:ERJ2BQ Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R39, 1%, 166 Mw; Resistance Panasonic - 41AC9849 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R39, 1%, 166 Mw; Resistance Panasonic
41AC9849
Current Sense Res, 0R39, 1%, 166 Mw; Resistance Panasonic 41AC9849
CURRENT SENSE RES, 0R39, 1%, 166 MW; Resistance:0.39ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R39, 1%, 166 MW; Resistance:0.39ohm; Product Range:ERJ2B Series; Resistor Case Style:0402 [1005 Metric]; Power Rating:166mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AK9422
Product Name Current Sense Res, Aec-Q200, 0R39, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR82FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details