Panasonic Current Sense Res, 5R6, 2%, 1 W, 2512; Resistance Panasonic ERJ1TRQG5R6U

Description
CURRENT SENSE RES, 5R6, 2%, 1 W, 2512; Resistance:5.6ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 5R6, 2%, 1 W, 2512; Resistance:5.6ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 5R6, 2%, 1 W, 2512; Resistance Panasonic - 85Y7612 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 5R6, 2%, 1 W, 2512; Resistance Panasonic
85Y7612
Current Sense Res, 5R6, 2%, 1 W, 2512; Resistance Panasonic 85Y7612
CURRENT SENSE RES, 5R6, 2%, 1 W, 2512; Resistance:5.6ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 5R6, 2%, 1 W, 2512; Resistance:5.6ohm; Product Range:ERJ1TR Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7612
Product Name Current Sense Res, 5R6, 2%, 1 W, 2512; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Unlock Full Specs
to access all available technical data