Panasonic Res, 27K, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic ERJ1TNF2702U

Description
RES, 27K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:27kohm; Product Range:ERJ1TN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:27kohm; Product Range:ERJ1TN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic - 85Y7556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic
85Y7556
Res, 27K, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic 85Y7556
RES, 27K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:27kohm; Product Range:ERJ1TN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27K, 1%, 1W, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:27kohm; Product Range:ERJ1TN Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:1W; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7556
Product Name Res, 27K, 1%, 1W, 2512, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 27000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details