Panasonic Res, 820R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic ERJ1GNF8200C

Description
RES, 820R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:820ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 820R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:820ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7527
Res, 820R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7527
RES, 820R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:820ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:820ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 61AC7610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
61AC7610
Res, 820R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 61AC7610
RES, 820R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:820ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 820R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:820ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7527
Product Name Res, 820R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0603
Resistance Range 820 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details