The Resistor part number 61AC7592 is a precision thick film chip resistor with a resistance value of 560 ohms and a tolerance of ±1%. It has a power rating of 0.05W and is housed in a compact 0201 case style, making it suitable for applications where space is a constraint. The resistor is designed for high reliability and is compatible with both reflow and flow soldering processes. It meets the IEC 60115-8 and JIS C 5201-8 standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor is RoHS compliant, ensuring it adheres to environmental regulations. Its temperature coefficient of resistance (TCR) is ±200 ppm/°C, and it operates effectively within a temperature range of -55°C to +125°C. This product is ideal for engineers looking for a reliable and compact resistor for their electronic designs.
RES, 560R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:560ohm; Product Range:-; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES, 560R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:560ohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 09AH9276 |
| Product Name | Res, 560R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0603 |
| Resistance Range | 560 ohms |
| Tolerance | 1 +/- % |