Panasonic Chip Resistor - Surface Mount - ERJ1GNF33R0C ERJ1GNF33R0C

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965626-ERJ1GNF33R0C Packaging: Tape & Reel (TR) Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 254 µm Number of Terminations: 2 Resistance: 33 Ω Power Rating: 50 mW Number of Pins: 2 Width: 304.8 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0201 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Max Power Dissipation: 50 mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965626-ERJ1GNF33R0C Packaging: Tape & Reel (TR) Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 254 µm Number of Terminations: 2 Resistance: 33 Ω Power Rating: 50 mW Number of Pins: 2 Width: 304.8 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0201 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Max Power Dissipation: 50 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ1GNF33R0C - 965626-ERJ1GNF33R0C - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ1GNF33R0C
965626-ERJ1GNF33R0C
Chip Resistor - Surface Mount - ERJ1GNF33R0C 965626-ERJ1GNF33R0C
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965626-ERJ1GNF33R0C Packaging: Tape & Reel (TR) Voltage Rating: 25 V Length: 600 µm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 254 µm Number of Terminations: 2 Resistance: 33 Ω Power Rating: 50 mW Number of Pins: 2 Width: 304.8 µm Categories: Chip Resistor - Surface Mount Case / Package: 0201 Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0201 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Max Power Dissipation: 50 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965626-ERJ1GNF33R0C
Packaging: Tape & Reel (TR)
Voltage Rating: 25 V
Length: 600 µm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 254 µm
Number of Terminations: 2
Resistance: 33 Ω
Power Rating: 50 mW
Number of Pins: 2
Width: 304.8 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 0201
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0201
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Max Power Dissipation: 50 mW

Buy Now
SMD 34.8 Ohm 20W Resistor - 52-ERJ1GNF33R0C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 34.8 Ohm 20W Resistor
52-ERJ1GNF33R0C
SMD 34.8 Ohm 20W Resistor 52-ERJ1GNF33R0C
Res Thick Film 0201 34.8 Ohm 1% 1/20W ±200ppm/°C Molded SMD T/R Product overview: ERJ1GNF33R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 34.8 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 34.8 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNF33R0C can be used for catalog matching and distributor lookup.

Res Thick Film 0201 34.8 Ohm 1% 1/20W ±200ppm/°C Molded SMD T/R Product overview: ERJ1GNF33R0C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 34.8 Ohm, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 34.8 Ohm, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ1GNF33R0C can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 1797093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797093
Surface Mount Resistors 1797093
Panasonic ERJ1GNF33R0C

Panasonic ERJ1GNF33R0C

Supplier's Site
Surface Mount Resistors - 1797154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797154
Surface Mount Resistors 1797154
Panasonic ERJ1GNF33R0C

Panasonic ERJ1GNF33R0C

Supplier's Site
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7508
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7508
RES, 33R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:33ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:33ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 12AC6483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
12AC6483
Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 12AC6483
RES, 33R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:33ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33R, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:33ohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 965626-ERJ1GNF33R0C 52-ERJ1GNF33R0C 1797093 85Y7508
Product Name Chip Resistor - Surface Mount - ERJ1GNF33R0C SMD 34.8 Ohm 20W Resistor Surface Mount Resistors Res, 33R, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603
Resistance Range 33 ohms 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567489P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers