Panasonic Surface Mount Resistors ERJ1GNF2203C

Description
Panasonic ERJ1GNF2203C
Request a Quote
Description
Panasonic ERJ1GNF2203C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1797090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797090
Surface Mount Resistors 1797090
Panasonic ERJ1GNF2203C

Panasonic ERJ1GNF2203C

Supplier's Site
Surface Mount Resistors - 1797142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797142
Surface Mount Resistors 1797142
Panasonic ERJ1GNF2203C

Panasonic ERJ1GNF2203C

Supplier's Site
Res, 220K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 30AC9551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
30AC9551
Res, 220K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 30AC9551
RES, 220K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:220kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:220kohm; Product Range:ERJ1G Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1797090 30AC9551
Product Name Surface Mount Resistors Res, 220K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details