Panasonic Surface Mount Resistors ERJ1GNF1003C

Description
Panasonic ERJ1GNF1003C
Request a Quote Datasheet
Description
Panasonic ERJ1GNF1003C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1797130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797130
Surface Mount Resistors 1797130
Panasonic ERJ1GNF1003C

Panasonic ERJ1GNF1003C

Supplier's Site
Surface Mount Resistors - 1797082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1797082
Surface Mount Resistors 1797082
Panasonic ERJ1GNF1003C

Panasonic ERJ1GNF1003C

Supplier's Site
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 85Y7485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
85Y7485
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 85Y7485
RES, 100K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic - 12AC0885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
12AC0885
Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic 12AC0885
RES, 100K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:100kohm; Product Range:ERJ1GN Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1797130 85Y7485
Product Name Surface Mount Resistors Res, 100K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) 0201; 0603
Standards and Certifications RoHS; Aec-q200 RoHS
Configuration Single Resistor
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details