Panasonic Surface Mount Resistors ERJ14YJ222U

Description
Panasonic ERJ14YJ222U
Request a Quote Datasheet
Description
Panasonic ERJ14YJ222U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1838936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838936P
Surface Mount Resistors 1838936P
Panasonic ERJ14YJ222U

Panasonic ERJ14YJ222U

Supplier's Site
Surface Mount Resistors - 1838861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838861
Surface Mount Resistors 1838861
Panasonic ERJ14YJ222U

Panasonic ERJ14YJ222U

Supplier's Site
Surface Mount Resistors - 1838936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838936
Surface Mount Resistors 1838936
Panasonic ERJ14YJ222U

Panasonic ERJ14YJ222U

Supplier's Site
Res, 2K2, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7876
Res, 2K2, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7876
RES, 2K2, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2K2, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 0.5W, 1210; Resistor Case Style Panasonic - 12AC0910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 0.5W, 1210; Resistor Case Style Panasonic
12AC0910
Res, 2K2, 5%, 0.5W, 1210; Resistor Case Style Panasonic 12AC0910
RES, 2K2, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 2K2, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:2.2kohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1838936P 1838861 85Y7876
Product Name Surface Mount Resistors Surface Mount Resistors Res, 2K2, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Resistance Range 2200 ohms 2200 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details