Panasonic Surface Mount Resistors ERJ14YJ221U

Description
Panasonic ERJ14YJ221U
Request a Quote Datasheet
Description
Panasonic ERJ14YJ221U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1763546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1763546
Surface Mount Resistors 1763546
Panasonic ERJ14YJ221U

Panasonic ERJ14YJ221U

Supplier's Site
Surface Mount Resistors - 1755715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1755715
Surface Mount Resistors 1755715
Panasonic ERJ14YJ221U

Panasonic ERJ14YJ221U

Supplier's Site
Res, 220R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7875
Res, 220R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7875
RES, 220R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:220ohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 220R, 5%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:220ohm; Product Range:ERJ14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1763546 1755715 85Y7875
Product Name Surface Mount Resistors Surface Mount Resistors Res, 220R, 5%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Resistance Range 220 ohms 220 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details