Panasonic SMD 2W Resistor ERJ14NF1781U

Description
Res Thick Film 1210 1.78K Ohm 1% 1/2W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ14NF1781U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF1781U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thick Film 1210 1.78K Ohm 1% 1/2W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ14NF1781U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF1781U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-ERJ14NF1781U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-ERJ14NF1781U
SMD 2W Resistor 52-ERJ14NF1781U
Res Thick Film 1210 1.78K Ohm 1% 1/2W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ14NF1781U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF1781U can be used for catalog matching and distributor lookup.

Res Thick Film 1210 1.78K Ohm 1% 1/2W ±100ppm/°C Molded SMD Embossed Carrier T/R Product overview: ERJ14NF1781U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ14NF1781U can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ14NF1781U - 1120537-ERJ14NF1781U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ14NF1781U
1120537-ERJ14NF1781U
Chip Resistor - Surface Mount - ERJ14NF1781U 1120537-ERJ14NF1781U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1120537-ERJ14NF1781U Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: SMD/SMT Voltage Rating: 200 V Length: 3.2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Composition: Thick Film Height: 711.2 µm Number of Terminations: 2 Resistance: 1.78 kΩ Power Rating: 500 mW Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 1210 Alternative Parts (Cross-Reference): ERJ-14NF1781U; ERJ14NF1781U.; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1210 Voltage Rating (DC): 200 V Max Power Dissipation: 500 mW Max Operating Temperature: 155 °C Case Code (Metric): 3225

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120537-ERJ14NF1781U
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 3.2 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Composition: Thick Film
Height: 711.2 µm
Number of Terminations: 2
Resistance: 1.78 kΩ
Power Rating: 500 mW
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1210
Alternative Parts (Cross-Reference): ERJ-14NF1781U; ERJ14NF1781U.;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210
Voltage Rating (DC): 200 V
Max Power Dissipation: 500 mW
Max Operating Temperature: 155 °C
Case Code (Metric): 3225

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ14NF1781U 1120537-ERJ14NF1781U
Product Name SMD 2W Resistor Chip Resistor - Surface Mount - ERJ14NF1781U
Resistance Range 1780 ohms 1780 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers