Panasonic Res, 150K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic ERJ14NF1503U

Description
RES, 150K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 150K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7830
Res, 150K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7830
RES, 150K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 150K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.5W, 1210; Resistor Case Style Panasonic - 12AC0907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.5W, 1210; Resistor Case Style Panasonic
12AC0907
Res, 150K, 1%, 0.5W, 1210; Resistor Case Style Panasonic 12AC0907
RES, 150K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 150K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:150kohm; Product Range:ERJ14N Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85Y7830 12AC0907
Product Name Res, 150K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic Res, 150K, 1%, 0.5W, 1210; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details