Panasonic Res, 8K2, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic ERJ12ZYJ822U

Description
RES, 8K2, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:8.2kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Datasheet
Description
RES, 8K2, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:8.2kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K2, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic - 85Y7819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
85Y7819
Res, 8K2, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic 85Y7819
RES, 8K2, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:8.2kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, 8K2, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:8.2kohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7819
Product Name Res, 8K2, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 8200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers