Panasonic Res, 47R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic ERJ12ZYJ470U

Description
RES, 47R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 47R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJ12Z series thick film chip resistor has a resistance value of 47 ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.75 watts and has a maximum voltage rating of 200 volts. The resistor is designed for high reliability and is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is RoHS compliant and compatible with both reflow and flow soldering processes. The small size and lightweight design facilitate easy integration into various electronic circuits. The product is packaged for compatibility with placement machines, ensuring efficient assembly.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJ12Z series thick film chip resistor has a resistance value of 47 ohms with a tolerance of ±5%. It is rated for a power dissipation of 0.75 watts and has a maximum voltage rating of 200 volts. The resistor is designed for high reliability and is compliant with AEC-Q200 standards, making it suitable for automotive applications. It is RoHS compliant and compatible with both reflow and flow soldering processes. The small size and lightweight design facilitate easy integration into various electronic circuits. The product is packaged for compatibility with placement machines, ensuring efficient assembly.

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic - 85Y7803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
85Y7803
Res, 47R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic 85Y7803
RES, 47R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 47R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:47ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7803
Product Name Res, 47R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 47 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers