Panasonic Res, 150R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic ERJ12ZYJ151U

Description
RES, 150R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Description
RES, 150R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panasonic ERJ12Z series resistor with a resistance value of 150 ohms, a tolerance of ±5%, and a power rating of 0.75W is designed for high reliability and performance in various applications. It features a thick film resistive element and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is RoHS compliant and can be used in both reflow and flow soldering processes. It has a maximum voltage rating of 200V and is packaged in a 2010 case style, which is compatible with automated placement machines. This product is ideal for engineers seeking a compact and reliable resistor for their electronic designs.

Datasheet Summary
Powered by GS/AI

The Panasonic ERJ12Z series resistor with a resistance value of 150 ohms, a tolerance of ±5%, and a power rating of 0.75W is designed for high reliability and performance in various applications. It features a thick film resistive element and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor is RoHS compliant and can be used in both reflow and flow soldering processes. It has a maximum voltage rating of 200V and is packaged in a 2010 case style, which is compatible with automated placement machines. This product is ideal for engineers seeking a compact and reliable resistor for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic - 85Y7780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
85Y7780
Res, 150R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic 85Y7780
RES, 150R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

RES, 150R, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 5%, 0.75W, 2010; Resistor Case Style Panasonic - 12AC0899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.75W, 2010; Resistor Case Style Panasonic
12AC0899
Res, 150R, 5%, 0.75W, 2010; Resistor Case Style Panasonic 12AC0899
RES, 150R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

RES, 150R, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:150ohm; Product Range:ERJ12Z Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85Y7780 12AC0899
Product Name Res, 150R, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic Res, 150R, 5%, 0.75W, 2010; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010 2010
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722190 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details