Panasonic Current Sense Res, 0R47, 1%, 500 Mw; Resistance Panasonic ERJ12ZQFR47U

Description
CURRENT SENSE RES, 0R47, 1%, 500 MW; Resistance:0.47ohm; Product Range:ERJ12Z Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R47, 1%, 500 MW; Resistance:0.47ohm; Product Range:ERJ12Z Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R47, 1%, 500 Mw; Resistance Panasonic - 41AC9832 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R47, 1%, 500 Mw; Resistance Panasonic
41AC9832
Current Sense Res, 0R47, 1%, 500 Mw; Resistance Panasonic 41AC9832
CURRENT SENSE RES, 0R47, 1%, 500 MW; Resistance:0.47ohm; Product Range:ERJ12Z Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R47, 1%, 500 MW; Resistance:0.47ohm; Product Range:ERJ12Z Series; Resistor Case Style:2010 [5025 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AC9832
Product Name Current Sense Res, 0R47, 1%, 500 Mw; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138532TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED51L1FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details