Panasonic SMD 0.75W 510ohm 200V Resistor ERJ12YJ511U

Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 510ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1812, CHIP, ROHS COMPLIANT Product overview: ERJ12YJ511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 510ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 510ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ511U can be used for catalog matching and distributor lookup.
Request a Quote
Description
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 510ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1812, CHIP, ROHS COMPLIANT Product overview: ERJ12YJ511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 510ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 510ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ511U can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.75W 510ohm 200V Resistor - 52-ERJ12YJ511U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.75W 510ohm 200V Resistor
52-ERJ12YJ511U
SMD 0.75W 510ohm 200V Resistor 52-ERJ12YJ511U
Fixed Resistor, Metal Glaze/thick Film, 0.75W, 510ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1812, CHIP, ROHS COMPLIANT Product overview: ERJ12YJ511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 510ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 510ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ511U can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.75W, 510ohm, 200V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 1812, CHIP, ROHS COMPLIANT Product overview: ERJ12YJ511U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75W, 510ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.75W, 510ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ12YJ511U can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - ERJ12YJ511U - 1057641-ERJ12YJ511U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ12YJ511U
1057641-ERJ12YJ511U
Chip Resistor - Surface Mount - ERJ12YJ511U 1057641-ERJ12YJ511U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057641-ERJ12YJ511U Voltage Rating: 200 V Length: 4.5 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Thick Film Height: 600 µm Resistance: 510 Ω Power Rating: 750 mW Width: 3.2 mm Categories: Chip Resistor - Surface Mount Case / Package: 4532 Case / Package: 1812 Alternative Parts (Cross-Reference): 3520510RJT; ERJ12YJ471U; ERJ12YJ561UERJ-12YJ5 11U; ERJ12YJ511U.; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057641-ERJ12YJ511U
Voltage Rating: 200 V
Length: 4.5 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Thick Film
Height: 600 µm
Resistance: 510 Ω
Power Rating: 750 mW
Width: 3.2 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 4532
Case / Package: 1812
Alternative Parts (Cross-Reference): 3520510RJT; ERJ12YJ471U; ERJ12YJ561UERJ-12YJ511U; ERJ12YJ511U.;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-ERJ12YJ511U 1057641-ERJ12YJ511U
Product Name SMD 0.75W 510ohm 200V Resistor Chip Resistor - Surface Mount - ERJ12YJ511U
Resistance Range 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers