Panasonic Surface Mount Resistors ERJ12Y0R00U

Description
Panasonic ERJ12Y0R00U
Request a Quote Datasheet
Description
Panasonic ERJ12Y0R00U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1848892P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848892P
Surface Mount Resistors 1848892P
Panasonic ERJ12Y0R00U

Panasonic ERJ12Y0R00U

Supplier's Site
Surface Mount Resistors - 1838853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1838853
Surface Mount Resistors 1838853
Panasonic ERJ12Y0R00U

Panasonic ERJ12Y0R00U

Supplier's Site
Surface Mount Resistors - 1848892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1848892
Surface Mount Resistors 1848892
Panasonic ERJ12Y0R00U

Panasonic ERJ12Y0R00U

Supplier's Site
Res, 0R0, 1812, Thick Film; Resistor Case Style Panasonic - 41AC9830 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 1812, Thick Film; Resistor Case Style Panasonic
41AC9830
Res, 0R0, 1812, Thick Film; Resistor Case Style Panasonic 41AC9830
RES, 0R0, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:0ohm; Product Range:ERJ12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

RES, 0R0, 1812, THICK FILM; Resistor Case Style:1812 [4532 Metric]; Resistance:0ohm; Product Range:ERJ12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:-; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 0R, 1812; Resistor Case Style Panasonic - 28AK9416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 0R, 1812; Resistor Case Style Panasonic
28AK9416
Res, Aec-Q200, Thick Film, 0R, 1812; Resistor Case Style Panasonic 28AK9416
RES, AEC-Q200, THICK FILM, 0R, 1812; Resistor Case Style:1812 [4532 Metric]; Resistance:0ohm; Product Range:ERJ12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 0R, 1812; Resistor Case Style:1812 [4532 Metric]; Resistance:0ohm; Product Range:ERJ12 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1848892P 1838853 41AC9830
Product Name Surface Mount Resistors Surface Mount Resistors Res, 0R0, 1812, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1812; 1812 Surface Mount Technology (SMT / SMD); 1812; 1812 (4532m) 1812
Resistance Range 0.0 ohms 0.0 ohms
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details