Panasonic Res, 3K9, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic ERJ12SF3901U

Description
RES, 3K9, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.9kohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.9kohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic - 85Y7753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
85Y7753
Res, 3K9, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic 85Y7753
RES, 3K9, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.9kohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 3K9, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:3.9kohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.75W, 2010; Resistor Case Style Panasonic - 12AC0897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.75W, 2010; Resistor Case Style Panasonic
12AC0897
Res, 3K9, 1%, 0.75W, 2010; Resistor Case Style Panasonic 12AC0897
RES, 3K9, 1%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:3.9kohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 3K9, 1%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:3.9kohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 85Y7753 12AC0897
Product Name Res, 3K9, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic Res, 3K9, 1%, 0.75W, 2010; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010 2010
Resistance Range 3900 ohms 3900 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details