Panasonic Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic ERJ12SF22R0U

Description
RES, 22R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22ohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 22R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22ohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic - 85Y7741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
85Y7741
Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic 85Y7741
RES, 22R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22ohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:22ohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.75W, 2010; Resistor Case Style Panasonic - 12AC0894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.75W, 2010; Resistor Case Style Panasonic
12AC0894
Res, 22R, 1%, 0.75W, 2010; Resistor Case Style Panasonic 12AC0894
RES, 22R, 1%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:22ohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 22R, 1%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:22ohm; Product Range:ERJ12S Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y7741
Product Name Res, 22R, 1%, 0.75W, 2010, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 22 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details