Thick Film Resistor Kit 0.02 ~ 0.1 Ohm ±1% 1/5W, 1/4W, 1/3W Surface Mount 420 Pieces (21 Values - 20 Each)
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | ERJ1-KIT-ND |
| Product Name | Resistor Kits |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip); Thick Film |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.0200 to 0.1000 ohms |