RES SMD 820K OHM 5% 1/32W 01005
RES SMD 820K OHM 5% 1/32W 01005
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-XGNJ824Y | ERJ-XGNJ824Y | 51W4327 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 820000 ohms | 820000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Power Rating | 0.0300 to 0.0312 watts | 0.0300 to 0.0312 watts |