Panasonic Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-XGNJ6R2Y

Description
RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 31X2572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
31X2572
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 31X2572
RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 82AH6350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
82AH6350
Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 82AH6350
RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 6R2, 5%, 0.031W, 01005, THICK FILM; Resistance:6.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2572
Product Name Res, 6R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers