Panasonic 32W Resistor ERJ-XGNJ473Y

Description
RES 47K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ473Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ473Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 47K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ473Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ473Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32W Resistor - 52-ERJ-XGNJ473Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32W Resistor
52-ERJ-XGNJ473Y
32W Resistor 52-ERJ-XGNJ473Y
RES 47K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ473Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ473Y can be used for catalog matching and distributor lookup.

RES 47K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ473Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ473Y can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
962055-ERJ-XGNJ473Y
Resistors - Chip Resistor - Surface Mount 962055-ERJ-XGNJ473Y
Win Source Part Number: 962055-ERJ-XGNJ473Y Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-XGN Package: Tape & Reel Height - Seated (Max): 0.006" (0.15mm) Standard Package: 20,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.03W, 1/32W Composition: Thick Film Number of Terminations: 2 Resistance: 47 kOhms Package / Case: 01005 (0402 Metric) Supplier Device Package: 01005 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Alternative Parts (Cross-Reference): 3-1879212-7; MCR01MZPJ513; RK73H2BTTD4702F; CRCW060347K0FKEAC; CRCW060349K9FKEAC; MCR10EZPF5102; RK73H2ATTDD5112F; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P47KAWTR,P47KAWCT,P4 7KAWDKR,ERJXGNJ473Y Base Product Number: ERJ-XGN

Win Source Part Number: 962055-ERJ-XGNJ473Y
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-XGN
Package: Tape & Reel
Height - Seated (Max): 0.006" (0.15mm)
Standard Package: 20,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.03W, 1/32W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 kOhms
Package / Case: 01005 (0402 Metric)
Supplier Device Package: 01005
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Alternative Parts (Cross-Reference): 3-1879212-7; MCR01MZPJ513; RK73H2BTTD4702F; CRCW060347K0FKEAC; CRCW060349K9FKEAC; MCR10EZPF5102; RK73H2ATTDD5112F;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P47KAWTR,P47KAWCT,P47KAWDKR,ERJXGNJ473Y
Base Product Number: ERJ-XGN

Buy Now Datasheet
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic - 51W4296 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
51W4296
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic 51W4296
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNJ473Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNJ473Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNJ473Y
RES SMD 47K OHM 5% 1/32W 01005

RES SMD 47K OHM 5% 1/32W 01005

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-XGNJ473Y 962055-ERJ-XGNJ473Y 51W4296 ERJ-XGNJ473Y
Product Name 32W Resistor Resistors - Chip Resistor - Surface Mount Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005 (0402 Metric) 01005 01005; 0402; 01005 (0402 Metric)
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Power Rating 0.0310 watts 0.0300 watts 0.0300 to 0.0312 watts
Operating DC Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers