RES SMD 3.9 OHM 5% 1/32W 01005
RES, 3R9, 5%, 0.031W, 01005, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
RES, 3R9, 5%, 0.031W, 01005, THICK FILM; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-XGNJ3R9Y | 82AH6342 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, 3R9, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 0402; 01005 (0402 Metric) | 01005; 01005 [0402 Metric] |
| Resistance Range | 3.9 ohms | 3.9 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | -0.1667 ±ppm/°C |