Panasonic Chip Resistor - Surface Mount - ERJ-XGNJ332Y ERJ-XGNJ332Y

Description
Manufacturer: Panasonic Win Source Part Number: 871086-ERJ-XGNJ332Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 3.3 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.3KAWTR, P3.3KAWDKR, ERJXGNJ332Y, P3.3KAWCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871086-ERJ-XGNJ332Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 3.3 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.3KAWTR, P3.3KAWDKR, ERJXGNJ332Y, P3.3KAWCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-XGNJ332Y
871086-ERJ-XGNJ332Y
Chip Resistor - Surface Mount - ERJ-XGNJ332Y 871086-ERJ-XGNJ332Y
Manufacturer: Panasonic Win Source Part Number: 871086-ERJ-XGNJ332Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 3.3 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.3KAWTR, P3.3KAWDKR, ERJXGNJ332Y, P3.3KAWCT

Manufacturer: Panasonic
Win Source Part Number: 871086-ERJ-XGNJ332Y
Series: ERJ-XGN
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film
Package: 01005 (0402 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 01005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P3.3KAWTR, P3.3KAWDKR, ERJXGNJ332Y, P3.3KAWCT

Buy Now Datasheet
32W Resistor - 52-ERJ-XGNJ332Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32W Resistor
52-ERJ-XGNJ332Y
32W Resistor 52-ERJ-XGNJ332Y
RES 3.3K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ332Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ332Y can be used for catalog matching and distributor lookup.

RES 3.3K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ332Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ332Y can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNJ332Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNJ332Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNJ332Y
RES SMD 3.3K OHM 5% 1/32W 01005

RES SMD 3.3K OHM 5% 1/32W 01005

Supplier's Site
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic - 51W4275 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
51W4275
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic 51W4275
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 871086-ERJ-XGNJ332Y 52-ERJ-XGNJ332Y ERJ-XGNJ332Y 51W4275
Product Name Chip Resistor - Surface Mount - ERJ-XGNJ332Y 32W Resistor Resistors - Chip Resistor - Surface Mount Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting / Packaging 01005 (0402 Metric) 01005; 0402; 01005 (0402 Metric) 01005
Resistance Range 3300 ohms 3300 ohms
Power Rating 0.0310 watts 0.0300 to 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6984FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details