Panasonic Chip Resistor - Surface Mount - ERJ-XGNJ2R2Y ERJ-XGNJ2R2Y

Description
Manufacturer: Panasonic Win Source Part Number: 871085-ERJ-XGNJ2R2Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 2.2 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 10-ERJ-XGNJ2R2YTR, ERJXGNJ2R2Y, 10-ERJ-XGNJ2R2YDKR, 10-ERJ-XGNJ2R2YCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871085-ERJ-XGNJ2R2Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 2.2 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 10-ERJ-XGNJ2R2YTR, ERJXGNJ2R2Y, 10-ERJ-XGNJ2R2YDKR, 10-ERJ-XGNJ2R2YCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-XGNJ2R2Y
871085-ERJ-XGNJ2R2Y
Chip Resistor - Surface Mount - ERJ-XGNJ2R2Y 871085-ERJ-XGNJ2R2Y
Manufacturer: Panasonic Win Source Part Number: 871085-ERJ-XGNJ2R2Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 2.2 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 10-ERJ-XGNJ2R2YTR, ERJXGNJ2R2Y, 10-ERJ-XGNJ2R2YDKR, 10-ERJ-XGNJ2R2YCT

Manufacturer: Panasonic
Win Source Part Number: 871085-ERJ-XGNJ2R2Y
Series: ERJ-XGN
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 Ohms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film
Package: 01005 (0402 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 01005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 10-ERJ-XGNJ2R2YTR, ERJXGNJ2R2Y, 10-ERJ-XGNJ2R2YDKR, 10-ERJ-XGNJ2R2YCT

Buy Now Datasheet
2.2 OHM 32W Resistor - 52-ERJ-XGNJ2R2Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2 OHM 32W Resistor
52-ERJ-XGNJ2R2Y
2.2 OHM 32W Resistor 52-ERJ-XGNJ2R2Y
RES 2.2 OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ2R2Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ2R2Y can be used for catalog matching and distributor lookup.

RES 2.2 OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ2R2Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2 OHM, 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 OHM, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ2R2Y can be used for catalog matching and distributor lookup.

Supplier's Site
Res, 2R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 82AH6330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
82AH6330
Res, 2R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 82AH6330
RES, 2R2, 5%, 0.031W, 01005, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 2R2, 5%, 0.031W, 01005, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 82AH6331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
82AH6331
Res, 2R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 82AH6331
RES, 2R2, 5%, 0.031W, 01005, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 2R2, 5%, 0.031W, 01005, THICK FILM; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-XGNJ2R2Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNJ2R2Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNJ2R2Y
RES SMD 2.2 OHM 5% 1/32W 01005

RES SMD 2.2 OHM 5% 1/32W 01005

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 871085-ERJ-XGNJ2R2Y 52-ERJ-XGNJ2R2Y 82AH6330 ERJ-XGNJ2R2Y
Product Name Chip Resistor - Surface Mount - ERJ-XGNJ2R2Y 2.2 OHM 32W Resistor Res, 2R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting / Packaging 01005 (0402 Metric) 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Temperature Coefficient -0.1667 ±ppm/°C -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76.8 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6814FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details