Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes
RES SMD 110K OHM 5% 1/32W 01005
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 51W4222 | ERJ-XGNJ114Y |
| Product Name | Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Mounting / Packaging | 01005 | 01005; 0402; 01005 (0402 Metric) |
| Standards and Certifications | RoHS | |
| Technology / Construction | Thick Film (Chip) |