Panasonic 32W Resistor ERJ-XGNJ102Y

Description
RES 1K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ102Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ102Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ102Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ102Y can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32W Resistor - 52-ERJ-XGNJ102Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32W Resistor
52-ERJ-XGNJ102Y
32W Resistor 52-ERJ-XGNJ102Y
RES 1K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ102Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ102Y can be used for catalog matching and distributor lookup.

RES 1K OHM 5% 1/32W 01005 Product overview: ERJ-XGNJ102Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNJ102Y can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-XGNJ102Y
871079-ERJ-XGNJ102Y
Chip Resistor - Surface Mount - ERJ-XGNJ102Y 871079-ERJ-XGNJ102Y
Manufacturer: Panasonic Win Source Part Number: 871079-ERJ-XGNJ102Y Series: ERJ-XGN Operating Temperature Range: -55°C ~ 125°C Features: 1 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film Package: 01005 (0402 Metric) Package: Reel - TR Categories: Resistors Case / Package: 01005 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJXGNJ102Y, P1.0KAWDKR, P1.0KAWCT, P1.0KAWTR

Manufacturer: Panasonic
Win Source Part Number: 871079-ERJ-XGNJ102Y
Series: ERJ-XGN
Operating Temperature Range: -55°C ~ 125°C
Features: 1 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film
Package: 01005 (0402 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 01005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJXGNJ102Y, P1.0KAWDKR, P1.0KAWCT, P1.0KAWTR

Buy Now Datasheet
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic - 51W4214 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
51W4214
Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic 51W4214
Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Chip Res, 01005, 5%, Halogen-free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-XGNJ102Y 871079-ERJ-XGNJ102Y 51W4214
Product Name 32W Resistor Chip Resistor - Surface Mount - ERJ-XGNJ102Y Chip Res, 01005, 5%, Halogen-Free Rohs Compliant Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip)
Mounting / Packaging 01005 (0402 Metric) 01005
Resistance Range 1000 ohms
Power Rating 0.0310 watts
Operating DC Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details