Panasonic Res, Thick Film, 680R, 1%, 0.031W, 01005, Reel; Resistance Panasonic ERJ-XGNF6800Y

Description
RES, THICK FILM, 680R, 1%, 0.031W, 01005, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RES, THICK FILM, 680R, 1%, 0.031W, 01005, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 680R, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W4119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W4119
Res, Thick Film, 680R, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W4119
RES, THICK FILM, 680R, 1%, 0.031W, 01005, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.031W, 01005, REEL; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 680R, 1%, 0.031W, 01005; Resistance Panasonic - 05X8785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680R, 1%, 0.031W, 01005; Resistance Panasonic
05X8785
Res, Thick Film, 680R, 1%, 0.031W, 01005; Resistance Panasonic 05X8785
RES, THICK FILM, 680R, 1%, 0.031W, 01005; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 680R, 1%, 0.031W, 01005; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-XGNF6800Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-XGNF6800Y
Resistors - Chip Resistor - Surface Mount ERJ-XGNF6800Y
RES 680 OHM 1% 1/32W 01005

RES 680 OHM 1% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 51W4119 05X8785 ERJ-XGNF6800Y
Product Name Res, Thick Film, 680R, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 680R, 1%, 0.031W, 01005; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details