Manufacturer: Panasonic
Win Source Part Number: 871076-ERJ-XGNF3012Y
Series: ERJ-XGN
Operating Temperature Range: -55°C ~ 125°C
Features: 30.1 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) - Thick Film
Package: 01005 (0402 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 01005
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
RES 30.1K OHM 1% 1/32W 01005 Product overview: ERJ-XGNF3012Y from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-XGNF3012Y can be used for catalog matching and distributor lookup.
RES 30.1K OHM 1% 1/32W 01005
Chip Res, 01005, 1%, Halogen-free RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 871076-ERJ-XGNF3012Y | 52-ERJ-XGNF3012Y | ERJ-XGNF3012Y | 51W3911 |
| Product Name | Chip Resistor - Surface Mount - ERJ-XGNF3012Y | 32W Resistor | Chip Resistor - Surface Mount | Chip Res, 01005, 1%, Halogen-Free Rohs Compliant Panasonic |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting / Packaging | 01005 (0402 Metric) | 01005 | ||
| Resistance Range | 30100 ohms | 30100 ohms | ||
| Power Rating | 0.0310 watts | 0.0300 to 0.0312 watts |