Panasonic Res, Thick Film, 270K, 1%, 0.031W, 01005, Reel; Resistance Panasonic ERJ-XGNF2703Y

Description
RES, THICK FILM, 270K, 1%, 0.031W, 01005, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RES, THICK FILM, 270K, 1%, 0.031W, 01005, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 270K, 1%, 0.031W, 01005, Reel; Resistance Panasonic - 51W3882 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.031W, 01005, Reel; Resistance Panasonic
51W3882
Res, Thick Film, 270K, 1%, 0.031W, 01005, Reel; Resistance Panasonic 51W3882
RES, THICK FILM, 270K, 1%, 0.031W, 01005, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.031W, 01005, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270K, 1%, 0.031W, 01005; Resistance Panasonic - 05X8763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.031W, 01005; Resistance Panasonic
05X8763
Res, Thick Film, 270K, 1%, 0.031W, 01005; Resistance Panasonic 05X8763
RES, THICK FILM, 270K, 1%, 0.031W, 01005; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.031W, 01005; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:15V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W3882 05X8763
Product Name Res, Thick Film, 270K, 1%, 0.031W, 01005, Reel; Resistance Panasonic Res, Thick Film, 270K, 1%, 0.031W, 01005; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 01005 [0402 Metric]
Resistance Range 270000 ohms 270000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details